MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 16KB FLASH 80LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 16KB FLASH 80LQFP
16-bit Microcontrollers - MCU Single-phase Metering SoC with 3 Sigma-Delta ADCs, LCD, Real-Time Clock, 16KB Flash, 1KB RAM 80-LQFP -40 to 85
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6730AIPN-ND | MSP430F6730AIPN | MSP430F6730AIPN | MSP430F6730AIPN | MSP430F6730AIPN |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | 24 Bit; Other; A/D 5x10b, 3x24b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |