MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
16-Bit RISC MCU, 25MHz, 96KB Flash, 4KB RAM, 72 I/O, 100-LQFP Product overview: MSP430F6724AIPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 96KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 96KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6724AIPZ can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 96KB FLASH 100LQFP
16-bit Microcontrollers - MCU Single-phase Metering SoC with 2 Sigma-Delta ADCs, LCD, Real-Time Clock, 96KB Flash, 4KB RAM 100-LQFP -40 to 85
IC MCU 16BIT 96KB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6724AIPZ-ND | 685-MSP430F6724AIPZ | MSP430F6724AIPZ | MSP430F6724AIPZ | MSP430F6724AIPZ | 815-MSP430F6724AIPZ |
| Product Name | Microcontrollers | 16-bit 25MHz 96KB 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | IC MCU 16BIT 96KB FLASH 100LQFP |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | 24 Bit; Other; A/D 8x10b, 2x24b | |||||
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM | 96 KB |