16-Bit MCU, 25MHz, 64KB Flash, 4KB RAM, 2 Sigma-Delta ADCs, LCD, RTC, 100-LQFP Product overview: MSP430F6723AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6723AIPZR
Manufacturer: Texas Instruments
Win Source Part Number: 789629-MSP430F6723AI
Series: MSP430F6xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b, 2x24b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F6723
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): STM32F100VET7B; STM32F100VBT7B; MB96345RSA PMC-GSE2; MB96345YSA PMC-GSE2;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 64KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 64KB FLASH 100LQFP
IC MCU 16BIT 64KB FLASH 100LQFP
16-bit Microcontrollers - MCU Single-phase Metering SoC with 2 Sigma-Delta ADCs, LCD, Real-Time Clock, 64KB Flash, 4KB RAM 100-LQFP -40 to 85
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP430F6723AIPZR | 789629-MSP430F6723AIPZR | MSP430F6723AIPZR-ND | MSP430F6723AIPZR | MSP430F6723AIPZR | MSP430F6723AIPZR | MSP430F6723AIPZR | MSP430F6723AIPZR |
| Product Name | 16-bit 25MHz 64KB 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F6723AIPZR | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Supply Voltage | 2.4 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| RAM | 64 KB | 4 KB | 4 KB | 4 KB | 4 KB |