MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 32KB FLASH 100LQFP
16-bit Microcontrollers - MCU Single-phase Metering SoC with 2 Sigma-Delta ADCs, LCD, Real-Time Clock, 32KB Flash, 2KB RAM 100-LQFP -40 to 85
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6721AIPZ-ND | MSP430F6721AIPZ | MSP430F6721AIPZ | MSP430F6721AIPZ |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | ||
| Bits | 24 Bit; Other; A/D 8x10b, 2x24b | |||
| RAM | 2 KB | 2 KB | ||
| ROM | 32 KB |