IC MCU 16BIT 512KB FLSH 113NFBGA Product overview: MSP430F5659IZCAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5659IZCAR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-NFBGA (7x7)
IC MCU 16BIT 512KB FLSH 113NFBGA
IC MCU 16BIT 512KB FLSH 113NFBGA
IC MCU 16BIT 512KB FLSH 113NFBGA
IC MCU 16BIT 512KB FLSH 113NFBGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-NFBGA (7x7)
IC MCU 16BIT 512KB FLSH 113NFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSP430F5659IZCAR | 296-MSP430F5659IZCARTR-ND | MSP430F5659IZCAR | MSP430F5659IZCAR | MSP430F5659IZCAR | MSP430F5659IZCAR |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 66 KB | 66 KB | 66 KB | 66 KB | 66 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SPI/UART/USB | SPI; SCI; UART; USART; USB |