MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-NFBGA (7x7)
IC MCU 16BIT 384KB FLSH 113NFBGA
IC MCU 16BIT 384KB FLSH 113NFBGA
IC MCU 16BIT 384KB FLSH 113NFBGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-NFBGA (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSP430F5358IZCATTR-ND | MSP430F5358IZCAT | MSP430F5358IZCAT | MSP430F5358IZCAT | MSP430F5358IZCAT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 34 KB | 34 KB | 34 KB | 34 KB | |
| ROM | 384 KB |