MSP430 CPU16 MSP430F47x Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 113-NFBGA (7x7)
MSP430 CPU16 MSP430F47x Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 113-NFBGA (7x7)
IC MCU 16BIT 48KB FLASH 113NFBGA
IC MCU 16BIT 48KB FLASH 113NFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSP430F478IZCARTR-ND | MSP430F478IZCAR | MSP430F478IZCAR | MSP430F478IZCAR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | 16 Bit; Other; A/D 5x16b Sigma-Delta; D/A 1x12b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 48 KB |