MSP430 CPU16 MSP430F47x Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 113-NFBGA (7x7)
IC MCU 16BIT 32KB FLASH 113NFBGA
IC MCU 16BIT 32KB FLASH 113NFBGA
MSP430 CPU16 MSP430F47x Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 113-NFBGA (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSP430F477IZCARTR-ND | MSP430F477IZCAR | MSP430F477IZCAR | MSP430F477IZCAR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | 16 Bit; Other; A/D 5x16b Sigma-Delta; D/A 1x12b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |