Manufacturer: Texas Instruments
Win Source Part Number: 003681-MSP430F2330IR
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: MSP430F2xx
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Manufacturer Device Package: 40-VQFN (6x6)
Operating Supply Voltage: 1.8 V ~ 3.6 V
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003681-MSP430F2330IRHARG4 |
| Product Name | Integrated Circuits(ICs) |