Texas Instruments Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards MSP-TRF4903-DEMO

Description
Win Source Part Number: 1342206-MSP-TRF4903- DEMO Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transmitter, Receiver Package: Bulk For Use With/Related Products: TRF4903, MSP430F449 Standard Package: 1 Frequency: 315MHz, 433MHz, 868MHz, 915MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TRF4903 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342206-MSP-TRF4903- DEMO Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transmitter, Receiver Package: Bulk For Use With/Related Products: TRF4903, MSP430F449 Standard Package: 1 Frequency: 315MHz, 433MHz, 868MHz, 915MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TRF4903 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1342206-MSP-TRF4903-DEMO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1342206-MSP-TRF4903-DEMO
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1342206-MSP-TRF4903-DEMO
Win Source Part Number: 1342206-MSP-TRF4903- DEMO Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transmitter, Receiver Package: Bulk For Use With/Related Products: TRF4903, MSP430F449 Standard Package: 1 Frequency: 315MHz, 433MHz, 868MHz, 915MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TRF4903 Product Status: Obsolete

Win Source Part Number: 1342206-MSP-TRF4903-DEMO
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Type: Transmitter, Receiver
Package: Bulk
For Use With/Related Products: TRF4903, MSP430F449
Standard Package: 1
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TRF4903
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MSP-TRF4903-DEMO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MSP-TRF4903-DEMO
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MSP-TRF4903-DEMO
KIT EVAL TRF4903 W/MSP430 DEMO

KIT EVAL TRF4903 W/MSP430 DEMO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1342206-MSP-TRF4903-DEMO MSP-TRF4903-DEMO
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS70015-1ESP EVALBRD - Infineon Technologies AG
Specs
Category Developement Board
View Details
TB,MQ1770, 50 OHM - TB-692+ - Mini-Circuits
Specs
Category Developement Board
View Details