MSP430 MSP430 Programmer (In-Circuit/In-Syste
TOOL IN-SYSTEM GANG PROGRAMMER Gang Programmer MSP430 Programmer Software Cables and Documentation
Manufacturer: Texas Instruments
Win Source Part Number: 928209-MSP-GANG
Series: MSP430
Features: MSP430 series Programmer (In-Circuit/In-Syste
Package: Box
Family Name: MSP-GANG
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Other Part Number: 296-29947-ND, 296-29947, 296-MSP-GANG, MSPGANG, -296-29947-ND
TOOL IN-SYSTEM GANG PROGRAMMER
TOOL IN-SYSTEM GANG PROGRAMMER
GANG PROGRAMMER, FOR MSP430; Supported Families:MSP430; Kit Contents:Programmer MSP-GANG; Features:Quickly & Reliably Program Flash or FRAM Based MSP Devices, SD Card Slot for Storing Images; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-MSP-GANG-ND | MSP-GANG | 928209-MSP-GANG | MSP-GANG | MSP-GANG | 33AH4533 |
| Product Name | Programmers, Emulators, and Debuggers | TOOL IN-SYSTEM GANG PROGRAMMER Gang Programmer MSP430 Programmer Software Cables and Documentation | In - Circuit Programmers, Emulators, and Debuggers - MSP-GANG | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers | Gang Programmer, For Msp430; Supported Families Texas Instruments |
| Development Tool | Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature) | Circuit Emulator; Debugger / Debug Probe | Programmer (In-Circuit/In-System, Gang) |