Manufacturer: Texas Instruments
Win Source Part Number: 928208-MSP-FET
Features: MSP430 series Emulator
Package: Box
Family Name: MSP-FET
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.90.0000
Other Part Number: -296-37897-ND, 296-37897
MSP430 - Emulator
FLASH EMULATOR, USB, MSP430; IC Product Type:Flash Emulation Tool; Silicon Family Name:MSP430; Core Architecture:MSP430;
FLASH EMULATION TOOL FOR MSP430
FLASH EMULATION TOOL FOR MSP430
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 928208-MSP-FET | 296-37897-ND | 33AH4532 | MSP-FET | MSP-FET |
| Product Name | In - Circuit Programmers, Emulators, and Debuggers - MSP-FET | Programmers, Emulators, and Debuggers | Flash Emulator, Usb, Msp430; Ic Product Type Texas Instruments | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |