Manufacturer: Texas Instruments
Win Source Part Number: 886043-MSP-EXP432P40
Features: MSP432P401R LaunchPad™ series ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Core Processor: ARM® Cortex®-M4F
Package: Box
Mounting: Fixed
Part Status: Obsolete
Family Name: MSP-EXP432
Categories: Development Boards
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Other Part Number: -296-39653-ND, 296-39653
MSP432P401R LaunchPad™ - ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
LAUNCHPAD MSP432P401R EVAL BRD
DEV BOARD, MSP432 PERFORMANCE LAUNCHPAD; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:MSP432; Core Architecture:ARM; Core Sub-Architecture:Cor
DEV BOARD, MSP432 PERFORMANCE LAUNCHPAD; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:24-15; Core Architecture:ARM; Core Sub-Architecture:Cor
Development Boards & Kits - ARM MSP432 LaunchPad
LAUNCHPAD MSP432P401R EVAL BRD
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 886043-MSP-EXP432P401R | 296-39653-ND | MSP-EXP432P401R | 17AH9205 | MSP-EXP432P401R | MSP-EXP432P401R |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - MSP-EXP432P401R | Embedded MCU, DSP Evaluation Boards | Embedded MCU, DSP Evaluation Boards | Dev Board, Msp432 Performance Launchpad; Silicon Manufacturer Texas Instruments | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |