Manufacturer: Texas Instruments
Win Source Part Number: 928207-MSP-EXP432E40
Series: SimpleLink™
Features: MSP432E401Y LaunchPad™ series ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Core Processor: ARM® Cortex®-M4F
Package: Bulk
Mounting: Fixed
Family Name: MSP-EXP432
Categories: Development Boards
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Other Part Number: 296-48027, MSP-EXP432E401Y-ND
MSP432E401Y LaunchPad™ SimpleLink™ ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
DEVELOPMENT BOARD, ARM CORTEX-M4F MCU; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:MSP432; Core Architecture:ARM; Core Sub-Architecture:Cor
LAUNCHPAD MSP432E401Y EVAL BRD
Development Boards & Kits - ARM MSP432E401Y ETHERNET LAUNC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 928207-MSP-EXP432E401Y | 296-48027-ND | 29AH6672 | MSP-EXP432E401Y | MSP-EXP432E401Y |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - MSP-EXP432E401Y | Embedded MCU, DSP Evaluation Boards | Development Board, Arm Cortex-M4F Mcu; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |