Texas Instruments Standard Linear and Logic Embedded MCU, DSP Evaluation Boards MSP-EXP430G2

Description
MSP430G2XX LaunchPad™ MSP430G2 MCU 16-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MSP430G2XX LaunchPad™ MSP430G2 MCU 16-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-27570-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-27570-ND
Embedded MCU, DSP Evaluation Boards 296-27570-ND
MSP430G2XX LaunchPad™ MSP430G2 MCU 16-Bit Embedded Evaluation Board

MSP430G2XX LaunchPad™ MSP430G2 MCU 16-Bit Embedded Evaluation Board

Buy Now Datasheet
LAUNCHPAD DEV BRD FOR MSP430G2XX MCU MSP430G2XX Board Connectors Documentation Mini USB Cable 2 MSP430G MCUs 32kHZ Crystal - MSP-EXP430G2 - ASAP Semiconductor LLC
Anaheim, CA, United States
LAUNCHPAD DEV BRD FOR MSP430G2XX MCU MSP430G2XX Board Connectors Documentation Mini USB Cable 2 MSP430G MCUs 32kHZ Crystal
MSP-EXP430G2
LAUNCHPAD DEV BRD FOR MSP430G2XX MCU MSP430G2XX Board Connectors Documentation Mini USB Cable 2 MSP430G MCUs 32kHZ Crystal MSP-EXP430G2
LAUNCHPAD DEV BRD FOR MSP430G2XX MCU MSP430G2XX Board Connectors Documentation Mini USB Cable 2 MSP430G MCUs 32kHZ Crystal

LAUNCHPAD DEV BRD FOR MSP430G2XX MCU MSP430G2XX Board Connectors Documentation Mini USB Cable 2 MSP430G MCUs 32kHZ Crystal

Supplier's Site
Evaluation Boards - Embedded - MCU, DSP - MSP-EXP430G2 - 813211-MSP-EXP430G2 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - MSP-EXP430G2
813211-MSP-EXP430G2
Evaluation Boards - Embedded - MCU, DSP - MSP-EXP430G2 813211-MSP-EXP430G2
Manufacturer: Texas Instruments Win Source Part Number: 813211-MSP-EXP430G2 Type: MCU 16-Bit Mounting Style: Socket Contents: Board(s), Cable(s), Accessories Part Status: Obsolete (End Of Life) Utilized IC / Part: MSP430G2XX Board Type: Evaluation Platform Platform: LaunchPad Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 813211-MSP-EXP430G2
Type: MCU 16-Bit
Mounting Style: Socket
Contents: Board(s), Cable(s), Accessories
Part Status: Obsolete (End Of Life)
Utilized IC / Part: MSP430G2XX
Board Type: Evaluation Platform
Platform: LaunchPad
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MSP-EXP430G2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MSP-EXP430G2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MSP-EXP430G2
LAUNCHPAD MSP430G2XX EVAL BRD

LAUNCHPAD MSP430G2XX EVAL BRD

Supplier's Site
G2Xx, Launchpad, Dev Kit; Silicon Manufacturer Texas Instruments - 39AH9021 - Newark, An Avnet Company
Chicago, IL, United States
G2Xx, Launchpad, Dev Kit; Silicon Manufacturer Texas Instruments
39AH9021
G2Xx, Launchpad, Dev Kit; Silicon Manufacturer Texas Instruments 39AH9021
G2XX, LAUNCHPAD, DEV KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:16bit; Silicon Family Name:MSP430G2xx; Core Architecture:MSP430; Core Sub-Architecture:MSP 430; Silicon Core Number:MSP430; Kit Contents:LaunchPad Emulator,

G2XX, LAUNCHPAD, DEV KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:16bit; Silicon Family Name:MSP430G2xx; Core Architecture:MSP430; Core Sub-Architecture:MSP430; Silicon Core Number:MSP430; Kit Contents:LaunchPad Emulator,

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-27570-ND MSP-EXP430G2 813211-MSP-EXP430G2 MSP-EXP430G2 39AH9021
Product Name Embedded MCU, DSP Evaluation Boards LAUNCHPAD DEV BRD FOR MSP430G2XX MCU MSP430G2XX Board Connectors Documentation Mini USB Cable 2 MSP430G MCUs 32kHZ Crystal Evaluation Boards - Embedded - MCU, DSP - MSP-EXP430G2 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards G2Xx, Launchpad, Dev Kit; Silicon Manufacturer Texas Instruments
Manufacturer Texas Instruments LaunchPadTM; Other Texas Instruments; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-DKFC5071A-ND - DigiKey
Specs
Supported System Frequency Synthesizer
View Details
TB, KV1710, 50 OHM, CSBP - TB-693+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Microcontroller Development Tools - 2608267 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RF Transceiver
Ports Wireless
View Details