Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards MSP-EXP430FR6989

Description
MSP430FR6989 LaunchPad™ MSP430FR6 MCU 16-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MSP430FR6989 LaunchPad™ MSP430FR6 MCU 16-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-42080-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-42080-ND
Embedded MCU, DSP Evaluation Boards 296-42080-ND
MSP430FR6989 LaunchPad™ MSP430FR6 MCU 16-Bit Embedded Evaluation Board

MSP430FR6989 LaunchPad™ MSP430FR6 MCU 16-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Manufacturer: Texas Instruments Category: Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards Series: MSP430FR6 Package: Box Product Status: Active Type: MCU 16-Bit Utilized IC / Part: MSP430FR6989 Mounting Type: Fixed Contents: Board(s), Cable(s) Board Type: Evaluation Platform

Manufacturer: Texas Instruments
Category: Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Series: MSP430FR6
Package: Box
Product Status: Active
Type: MCU 16-Bit
Utilized IC / Part: MSP430FR6989
Mounting Type: Fixed
Contents: Board(s), Cable(s)
Board Type: Evaluation Platform

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - MSP430
MSP-EXP430FR6989
Development Boards & Kits - MSP430 MSP-EXP430FR6989
Development Boards & Kits - MSP430 MSP430FR6989 LaunchPad Dev Kit

Development Boards & Kits - MSP430 MSP430FR6989 LaunchPad Dev Kit

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MSP-EXP430FR6989 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MSP-EXP430FR6989
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MSP-EXP430FR6989
LAUNCHPAD MSP430FR6989 EVAL BRD

LAUNCHPAD MSP430FR6989 EVAL BRD

Supplier's Site
Dev Board, Fram Launchpad; Silicon Manufacturer Texas Instruments - 28AH4185 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Fram Launchpad; Silicon Manufacturer Texas Instruments
28AH4185
Dev Board, Fram Launchpad; Silicon Manufacturer Texas Instruments 28AH4185
DEV BOARD, FRAM LAUNCHPAD; Silicon Manufacturer:Texas Instruments; No. of Bits:16bit; Silicon Family Name:MSP430FRxx; Core Architecture:MSP430; Core Sub-Architecture:-; Silicon Core Number:MSP430FR6989; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, FRAM LAUNCHPAD; Silicon Manufacturer:Texas Instruments; No. of Bits:16bit; Silicon Family Name:MSP430FRxx; Core Architecture:MSP430; Core Sub-Architecture:-; Silicon Core Number:MSP430FR6989; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-42080-ND MSP-EXP430FR6989 MSP-EXP430FR6989 28AH4185
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers- Evaluation Boards- Embedded MCU, DSP Evaluation Boards Development Boards & Kits - MSP430 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, Fram Launchpad; Silicon Manufacturer Texas Instruments
Manufacturer Texas Instruments LaunchPadTM; Other Texas Instruments; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA-545,DQ849,50 OHM - TB-501+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2305124 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers