Texas Instruments Standard Linear and Logic Embedded MCU, DSP Evaluation Boards MSP-EXP430F5529LP

Description
MSP430F5529 LaunchPad™ MSP430F5 MSP430 MCU 16-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MSP430F5529 LaunchPad™ MSP430F5 MSP430 MCU 16-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-36506-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-36506-ND
Embedded MCU, DSP Evaluation Boards 296-36506-ND
MSP430F5529 LaunchPad™ MSP430F5 MSP430 MCU 16-Bit Embedded Evaluation Board

MSP430F5529 LaunchPad™ MSP430F5 MSP430 MCU 16-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - MSP-EXP430F5529LP - 813842-MSP-EXP430F5529LP - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - MSP-EXP430F5529LP
813842-MSP-EXP430F5529LP
Evaluation Boards - Embedded - MCU, DSP - MSP-EXP430F5529LP 813842-MSP-EXP430F5529LP
Manufacturer: Texas Instruments Win Source Part Number: 813842-MSP-EXP430F55 29LP Type: MCU 16-Bit Mounting Style: Fixed Core Processor: MSP430 Contents: Board(s), Cable(s) Utilized IC / Part: MSP430F5529 Board Type: Evaluation Platform Platform: LaunchPad Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 813842-MSP-EXP430F5529LP
Type: MCU 16-Bit
Mounting Style: Fixed
Core Processor: MSP430
Contents: Board(s), Cable(s)
Utilized IC / Part: MSP430F5529
Board Type: Evaluation Platform
Platform: LaunchPad
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Development Boards & Kits - MSP430
MSP-EXP430F5529LP
Development Boards & Kits - MSP430 MSP-EXP430F5529LP
Development Boards & Kits - MSP430 MSP-EXP430F5529LP

Development Boards & Kits - MSP430 MSP-EXP430F5529LP

Buy Now Datasheet
Usb Launchpad, Evaluation Kit; Silicon Manufacturer Texas Instruments - 33AH4531 - Newark, An Avnet Company
Chicago, IL, United States
Usb Launchpad, Evaluation Kit; Silicon Manufacturer Texas Instruments
33AH4531
Usb Launchpad, Evaluation Kit; Silicon Manufacturer Texas Instruments 33AH4531
USB LAUNCHPAD, EVALUATION KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:16bit; Silicon Family Name:MSP430F5xx; Core Architecture:MSP430; Core Sub-Architecture:MSP 430; Silicon Core Number:MSP430F5529; Kit RoHS Compliant: Yes

USB LAUNCHPAD, EVALUATION KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:16bit; Silicon Family Name:MSP430F5xx; Core Architecture:MSP430; Core Sub-Architecture:MSP430; Silicon Core Number:MSP430F5529; Kit RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MSP-EXP430F5529LP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MSP-EXP430F5529LP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MSP-EXP430F5529LP
LAUNCHPAD MSP430F5529 EVAL BRD

LAUNCHPAD MSP430F5529 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-36506-ND 813842-MSP-EXP430F5529LP MSP-EXP430F5529LP 33AH4531 MSP-EXP430F5529LP
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - MSP-EXP430F5529LP Development Boards & Kits - MSP430 Usb Launchpad, Evaluation Kit; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments Texas Instruments; Other LaunchPadTM; Other
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4602 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 Hub
View Details
Sensor Development Tools - 2576762 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details