Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP MSP-EVK430S330

Description
Win Source Part Number: 1342204-MSP-EVK430S3 30 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: MSP430 Type: MCU 16-Bit Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , LCD, Accessories, MSP-PRGS430 Programmer Utilized IC / Part: MSP430x33x Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Mfr: Texas Instruments Base Product Number: MSP430 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342204-MSP-EVK430S3 30 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: MSP430 Type: MCU 16-Bit Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , LCD, Accessories, MSP-PRGS430 Programmer Utilized IC / Part: MSP430x33x Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Mfr: Texas Instruments Base Product Number: MSP430 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342204-MSP-EVK430S330 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342204-MSP-EVK430S330
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342204-MSP-EVK430S330
Win Source Part Number: 1342204-MSP-EVK430S3 30 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: MSP430 Type: MCU 16-Bit Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , LCD, Accessories, MSP-PRGS430 Programmer Utilized IC / Part: MSP430x33x Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1140 Mfr: Texas Instruments Base Product Number: MSP430 Product Status: Obsolete

Win Source Part Number: 1342204-MSP-EVK430S330
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: MSP430
Type: MCU 16-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , LCD, Accessories, MSP-PRGS430 Programmer
Utilized IC / Part: MSP430x33x
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1140
Mfr: Texas Instruments
Base Product Number: MSP430
Product Status: Obsolete

Buy Now Datasheet
KIT EVAL FOR MSP430X33X MCU MSP430X33X Evaluation Board Software and Documentation - MSP-EVK430S330 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL FOR MSP430X33X MCU MSP430X33X Evaluation Board Software and Documentation
MSP-EVK430S330
KIT EVAL FOR MSP430X33X MCU MSP430X33X Evaluation Board Software and Documentation MSP-EVK430S330
KIT EVAL FOR MSP430X33X MCU MSP430X33X Evaluation Board Software and Documentation

KIT EVAL FOR MSP430X33X MCU MSP430X33X Evaluation Board Software and Documentation

Supplier's Site
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MSP-EVK430S330
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MSP-EVK430S330
MSP430X33X EVAL BRD

MSP430X33X EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342204-MSP-EVK430S330 MSP-EVK430S330 MSP-EVK430S330
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP KIT EVAL FOR MSP430X33X MCU MSP430X33X Evaluation Board Software and Documentation Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products