Texas Instruments Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits MSP-CNCD-FR5739

Description
Win Source Part Number: 1342210-MSP-CNCD-FR5 739 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) , Cable(s) Primary Attributes: For use with DRV83xx Baseboards Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430FR5739 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: MSP430 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342210-MSP-CNCD-FR5 739 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) , Cable(s) Primary Attributes: For use with DRV83xx Baseboards Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430FR5739 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: MSP430 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342210-MSP-CNCD-FR5739 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342210-MSP-CNCD-FR5739
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342210-MSP-CNCD-FR5739
Win Source Part Number: 1342210-MSP-CNCD-FR5 739 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) , Cable(s) Primary Attributes: For use with DRV83xx Baseboards Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430FR5739 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: MSP430 Product Status: Obsolete

Win Source Part Number: 1342210-MSP-CNCD-FR5739
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s) , Cable(s)
Primary Attributes: For use with DRV83xx Baseboards
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: MSP430FR5739
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: MSP430
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MSP-CNCD-FR5739 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
MSP-CNCD-FR5739
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits MSP-CNCD-FR5739
KIT CONTROL CARD FRAM

KIT CONTROL CARD FRAM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1342210-MSP-CNCD-FR5739 MSP-CNCD-FR5739
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-CY3261A-RGB-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; RGB LED Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Plastic Case for SBC board - AS-CASE-SBC-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1906102 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details