Texas Instruments High-Performance Analog Dual 40MHz Analog-to-Digital Converter IC MSC1214Y5PAGT

Description
24-bit ADC/DAC AFE IC, 1ch ADC, 2ch DAC, 1MS/s, 40MHz, TQFP Product overview: MSC1214Y5PAGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40MHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 40MHz, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1214Y5PAGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-bit ADC/DAC AFE IC, 1ch ADC, 2ch DAC, 1MS/s, 40MHz, TQFP Product overview: MSC1214Y5PAGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40MHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 40MHz, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1214Y5PAGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 40MHz Analog-to-Digital Converter IC
768-MSC1214Y5PAGT
Dual 40MHz Analog-to-Digital Converter IC 768-MSC1214Y5PAGT
24-bit ADC/DAC AFE IC, 1ch ADC, 2ch DAC, 1MS/s, 40MHz, TQFP Product overview: MSC1214Y5PAGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40MHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 40MHz, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1214Y5PAGT can be used for catalog matching and distributor lookup.

24-bit ADC/DAC AFE IC, 1ch ADC, 2ch DAC, 1MS/s, 40MHz, TQFP Product overview: MSC1214Y5PAGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40MHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 40MHz, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1214Y5PAGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y5PAGT
144058-MSC1214Y5PAGT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y5PAGT 144058-MSC1214Y5PAGT
Manufacturer: Texas Instruments Win Source Part Number: 144058-MSC1214Y5PAGT Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k Alternative Parts (Cross-Reference): MSC1214Y5PAGR; MSC1214Y5PAGT; MSC1214Y5PAGTG4; MSC1214Y5PAGRG4; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144058-MSC1214Y5PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Alternative Parts (Cross-Reference): MSC1214Y5PAGR; MSC1214Y5PAGT; MSC1214Y5PAGTG4; MSC1214Y5PAGRG4;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1214Y5PAGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1214Y5PAGT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1214Y5PAGT
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-MSC1214Y5PAGT 144058-MSC1214Y5PAGT MSC1214Y5PAGT
Product Name Dual 40MHz Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y5PAGT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial, Parallel, I2C, SPI, USART Serial; Parallel; Serial, Parallel
Package Type TQFP QFP; TQFP; 64-TQFP (10x10) QFP
Resolution 24 bits
Unlock Full Specs
to access all available technical data