The MSC1214Y4PAGT is a precision analog-to-digital (A/D) and digital-to-analog (D/A) converter integrated with an 8051 microcontroller and flash memory. It features a 24-bit resolution with no missing codes and an effective resolution of 22 bits at a sampling rate of 10 Hz. The device includes a low noise performance of 75 nV and a programmable gain amplifier (PGA) with gain settings from 1 to 128. It offers eight differential or single-ended input channels, an on-chip precision voltage reference with 0.2% accuracy, and built-in offset/gain calibration capabilities. The microcontroller core operates at speeds up to 40 MHz and supports up to 32 kB of flash memory with a high endurance of 1 million erase/write cycles. It also includes 1,280 bytes of data SRAM and a 2 kB boot ROM. The device is designed for low power consumption, with idle mode current under 200 µA and stop mode current below 100 nA. It operates over an industrial temperature range of -40°C to +125°C and is packaged in a 64-pin TQFP format. Applications for the MSC1214Y4 include industrial process control, instrumentation, and portable devices, making it suitable for various high-precision measurement and control tasks.
Manufacturer: Texas Instruments
Win Source Part Number: 024379-MSC1214Y4PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Family Name: MSC1214
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Alternative Parts (Cross-Reference): MSC1214Y4PAGTG4; MSC1214Y4PAGRG4; MSC1214Y4PAGR; MSC1214Y4PAGTG4; MSC1214Y4PAGRG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC ADC/DAC 1K 64TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 024379-MSC1214Y4PAGT | MSC1214Y4PAGT |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y4PAGT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel; Serial, Parallel |