Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y3PAGT MSC1214Y3PAGT

Description
MSC1214Y3 Mixed Signal Microcontroller, Precision A/D & D/A Converters, 8051 CPU, 8-Bit,
Request a Quote Datasheet
Description
MSC1214Y3 Mixed Signal Microcontroller, Precision A/D & D/A Converters, 8051 CPU, 8-Bit,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MSC1214Y3PAGT - Rochester Electronics
Newburyport, MA, United States
MSC1214Y3 Mixed Signal Microcontroller, Precision A/D & D/A Converters, 8051 CPU, 8-Bit,

MSC1214Y3 Mixed Signal Microcontroller, Precision A/D & D/A Converters, 8051 CPU, 8-Bit,

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y3PAGT
789499-MSC1214Y3PAGT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y3PAGT 789499-MSC1214Y3PAGT
Manufacturer: Texas Instruments Win Source Part Number: 789499-MSC1214Y3PAGT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Family Name: MSC1214 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1214Y3PAGTG4; MSC1214Y3PAGR; MSC1214Y3PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789499-MSC1214Y3PAGT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Family Name: MSC1214
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSC1214Y3PAGTG4; MSC1214Y3PAGR; MSC1214Y3PAGRG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1214Y3PAGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1214Y3PAGT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1214Y3PAGT
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MSC1214Y3PAGT 789499-MSC1214Y3PAGT MSC1214Y3PAGT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y3PAGT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type QFP; TQFP; TQFP64 QFP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-87591043X - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0819CCV - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Analogue to Digital Converters - 1914851 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details