Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y5PAGTG4 MSC1213Y5PAGTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 789498-MSC1213Y5PAGT G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y5PAGT; MSC1213Y5PAGR; MSC1213Y5PAGRG4; MSC1213Y5PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 789498-MSC1213Y5PAGT G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y5PAGT; MSC1213Y5PAGR; MSC1213Y5PAGRG4; MSC1213Y5PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y5PAGTG4
789498-MSC1213Y5PAGTG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y5PAGTG4 789498-MSC1213Y5PAGTG4
Manufacturer: Texas Instruments Win Source Part Number: 789498-MSC1213Y5PAGT G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y5PAGT; MSC1213Y5PAGR; MSC1213Y5PAGRG4; MSC1213Y5PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789498-MSC1213Y5PAGTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Family Name: MSC1213
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSC1213Y5PAGT; MSC1213Y5PAGR; MSC1213Y5PAGRG4; MSC1213Y5PAGRG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1213Y5PAGTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1213Y5PAGTG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1213Y5PAGTG4
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 789498-MSC1213Y5PAGTG4 MSC1213Y5PAGTG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y5PAGTG4 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD670KN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details