The MSC1213Y5PAGT is a specialized ADC/DAC device featuring a 24-bit resolution with no missing codes and an effective resolution of 22 bits at 10Hz. It includes a programmable gain amplifier (PGA) with a gain range from 1 to 128, and offers low noise performance at 75nV. The device supports 8 differential or single-ended channels and incorporates on-chip offset and gain calibration, as well as a precision voltage reference with an accuracy of 0.2% and a drift of 5ppm/°C. This part number also includes dual 16-bit monotonic voltage DACs and operates with a microcontroller core that is 8051-compatible, capable of speeds up to 40MHz at 85°C. It features up to 32kB of flash memory, 1,280 bytes of data SRAM, and supports in-system serial programming. The device is designed for low power consumption, with idle mode current under 200µA and stop mode current below 100nA. The MSC1213Y5PAGT is suitable for applications in industrial process control, instrumentation, and portable devices, operating over an industrial temperature range of -40°C to +125°C. It is packaged in a TQFP-64 format and is pin-compatible with the MSC1210 series.
Manufacturer: Texas Instruments
Win Source Part Number: 1227114-MSC1213Y5PAG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Family Name: MSC1213
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSC1213Y5PAGR; MSC1213Y5PAGTG4; MSC1213Y5PAGRG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC ADC/DAC 1K 64TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1227114-MSC1213Y5PAGT | MSC1213Y5PAGT |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y5PAGT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel; Serial, Parallel |