Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y4PAGR MSC1213Y4PAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1227112-MSC1213Y4PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y4PAGT; MSC1213Y4PAGTG4; MSC1213Y4PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1227112-MSC1213Y4PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y4PAGT; MSC1213Y4PAGTG4; MSC1213Y4PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y4PAGR
1227112-MSC1213Y4PAGR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y4PAGR 1227112-MSC1213Y4PAGR
Manufacturer: Texas Instruments Win Source Part Number: 1227112-MSC1213Y4PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y4PAGT; MSC1213Y4PAGTG4; MSC1213Y4PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227112-MSC1213Y4PAGR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Part Status: Obsolete(EOL)
Family Name: MSC1213
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSC1213Y4PAGT; MSC1213Y4PAGTG4; MSC1213Y4PAGRG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
768-MSC1213Y4PAGR
Analog-to-Digital Converter IC 768-MSC1213Y4PAGR
24-Bit 8-Ch ADC/DAC IC, 1kS/s, 8051, TQFP Product overview: MSC1213Y4PAGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1213Y4PAGR can be used for catalog matching and distributor lookup.

24-Bit 8-Ch ADC/DAC IC, 1kS/s, 8051, TQFP Product overview: MSC1213Y4PAGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1213Y4PAGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1213Y4PAGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1213Y4PAGR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1213Y4PAGR
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1227112-MSC1213Y4PAGR 768-MSC1213Y4PAGR MSC1213Y4PAGR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y4PAGR Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel; Serial, Parallel Serial, Parallel
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data