Manufacturer: Texas Instruments
Win Source Part Number: 145261-MSC1213Y3PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Alternative Parts (Cross-Reference): MSC1213Y3PAGR; MSC1213Y3PAGRG4; MSC1213Y3PAGTG4;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC ADC/DAC 1K 64TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 145261-MSC1213Y3PAGT | MSC1213Y3PAGT |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y3PAGT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel; Serial, Parallel |