Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y2PAGR MSC1213Y2PAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1227109-MSC1213Y2PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y2PAGT; MSC1213Y2PAGTG4; MSC1213Y2PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1227109-MSC1213Y2PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y2PAGT; MSC1213Y2PAGTG4; MSC1213Y2PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y2PAGR
1227109-MSC1213Y2PAGR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y2PAGR 1227109-MSC1213Y2PAGR
Manufacturer: Texas Instruments Win Source Part Number: 1227109-MSC1213Y2PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y2PAGT; MSC1213Y2PAGTG4; MSC1213Y2PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227109-MSC1213Y2PAGR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Part Status: Obsolete(EOL)
Family Name: MSC1213
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSC1213Y2PAGT; MSC1213Y2PAGTG4; MSC1213Y2PAGRG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1213Y2PAGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1213Y2PAGR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1213Y2PAGR
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1227109-MSC1213Y2PAGR MSC1213Y2PAGR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y2PAGR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
 - ADC1031BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
3 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers