The MSC1212Y3 is a 8051-compatible microcontroller with 8kB flash memory, a 24-bit ADC, and dual 16-bit DACs, designed for industrial process control, instrumentation, and portable applications. It features 34 I/O pins, a 64-pin TQFP package, an operating temperature range of -40°C to +125°C, and operates from a 2.7V to 5.25V power supply. The device includes on-chip PGA, precision voltage reference, digital interfaces including SPI, I2C, and USARTs, and supports low-power idle and stop modes with currents below 200µA and 100nA, respectively. It is pin-compatible with the MSC1210 series and provides 24-bit resolution with no missing codes. The embedded temperature sensor, offset and gain calibration, and programmable brownout reset enhance precision measurement applications.
8051 CPU with 8kB Memory, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 789495-MSC1212Y3PAGT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Package: 64-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MSC1212Y3PAGTG4 | 789495-MSC1212Y3PAGTG4 |
| Product Name | MSC1212Y3 8051 CPU with 8kB Memory, 24-Bit ADC, and Quad 16-Bit DACs | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1212Y3PAGTG4 |
| Interface Type | Serial; Parallel | Serial; Parallel; Serial, Parallel |
| Package Type | TQFP | |
| Resolution | 24 bits | |
| Dissipation | 4 milliwatts |