Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1212Y2PAGR MSC1212Y2PAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1227103-MSC1212Y2PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1212 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1212Y2PAGT; MSC1212Y2PAGRG4; MSC1212Y2PAGTG4; Introduction Date: June 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1227103-MSC1212Y2PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1212 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1212Y2PAGT; MSC1212Y2PAGRG4; MSC1212Y2PAGTG4; Introduction Date: June 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1212Y2PAGR
1227103-MSC1212Y2PAGR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1212Y2PAGR 1227103-MSC1212Y2PAGR
Manufacturer: Texas Instruments Win Source Part Number: 1227103-MSC1212Y2PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1212 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1212Y2PAGT; MSC1212Y2PAGRG4; MSC1212Y2PAGTG4; Introduction Date: June 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227103-MSC1212Y2PAGR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Part Status: Obsolete(EOL)
Family Name: MSC1212
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSC1212Y2PAGT; MSC1212Y2PAGRG4; MSC1212Y2PAGTG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1212Y2PAGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1212Y2PAGR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1212Y2PAGR
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1227103-MSC1212Y2PAGR MSC1212Y2PAGR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1212Y2PAGR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265256-SI8901B-A01-GSR - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Analogue to Digital Converters - 1916829P - RS Components, Ltd.
Specs
Package Type SO
Resolution 14 bits
ADC Type Sigma
View Details