8-BIT, FLASH, 40MHz, MICROCONTROLLER, PQFP64, GREEN, PLASTIC, TQFP-64 Product overview: MSC1212Y2PAGR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 40MHz, Embedded Microcontroller MCU, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1212Y2PAGR can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, FLASH, 8051 CPU, 40MHz, CMOS, PQFP64
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 768-MSC1212Y2PAGR | MSC1212Y2PAGR |
| Product Name | 8-bit 40MHz Embedded Microcontroller MCU | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| RAM | 1.28 KB | |
| Serial Interface | Serial, Parallel | |
| Package Type | Other; TQFP | QFP; TQFP; Other; TQFP64 |