Texas Instruments MSC1211Y5 8051 CPU with 32kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs MSC1211Y5PAGT

Description
8051 CPU with 32kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125
Request a Quote Datasheet
Description
8051 CPU with 32kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSC1211Y5 8051 CPU with 32kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs - MSC1211Y5PAGT - Texas Instruments
Dallas, TX, United States
MSC1211Y5 8051 CPU with 32kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs
MSC1211Y5PAGT
MSC1211Y5 8051 CPU with 32kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs MSC1211Y5PAGT
8051 CPU with 32kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125

8051 CPU with 32kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
40MHz Analog-to-Digital Converter IC
768-MSC1211Y5PAGT
40MHz Analog-to-Digital Converter IC 768-MSC1211Y5PAGT
24-Bit 1-ADC 4-DAC AFE IC, 40MHz, 8-Ch, TQFP Product overview: MSC1211Y5PAGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 40MHz, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1211Y5PAGT can be used for catalog matching and distributor lookup.

24-Bit 1-ADC 4-DAC AFE IC, 40MHz, 8-Ch, TQFP Product overview: MSC1211Y5PAGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 40MHz, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1211Y5PAGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1211Y5PAGT
003674-MSC1211Y5PAGT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1211Y5PAGT 003674-MSC1211Y5PAGT
Manufacturer: Texas Instruments Win Source Part Number: 003674-MSC1211Y5PAGT Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 003674-MSC1211Y5PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1211Y5PAGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1211Y5PAGT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1211Y5PAGT
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MSC1211Y5PAGT 768-MSC1211Y5PAGT 003674-MSC1211Y5PAGT MSC1211Y5PAGT
Product Name MSC1211Y5 8051 CPU with 32kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs 40MHz Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1211Y5PAGT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel Serial, Parallel, I2C, SPI Serial; Parallel; Serial, Parallel
Package Type TQFP TQFP QFP; TQFP; 64-TQFP (10x10) QFP
Resolution 24 bits 24 bits
Dissipation 4 milliwatts
Unlock Full Specs
to access all available technical data