The MSC1211Y4 is an 8051-compatible microcontroller with 16kB of Flash memory, a 24-bit ADC, and four 16-bit voltage DACs, designed for industrial process control and instrumentation. It features 34 I/O pins, dual USARTs, SPI, I2C, and a programmable watchdog timer. Packaged in a 64-pin TQFP, it operates over an industrial temperature range of -40°C to +125°C with a power supply of 2.7V to 5.25V. The device includes a precision on-chip voltage reference with 0.2% accuracy and 5ppm/°C drift, 8 differential/single-
8051 CPU with 16kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 024378-MSC1211Y4PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
IC ADC/DAC 1K 64TQFP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MSC1211Y4PAGT | 024378-MSC1211Y4PAGT | MSC1211Y4PAGT |
| Product Name | MSC1211Y4 8051 CPU with 16kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1211Y4PAGT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel | Serial; Parallel; Serial, Parallel | |
| Package Type | TQFP | QFP; TQFP; 64-TQFP (10x10) | QFP |
| Resolution | 24 bits | ||
| Dissipation | 4 milliwatts |