Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1211Y2PAGT MSC1211Y2PAGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 003673-MSC1211Y2PAGT Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k Alternative Parts (Cross-Reference): MSC1211Y2PAGR; MSC1211Y2PAGTG4; MSC1211Y2PAGRG4; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 003673-MSC1211Y2PAGT Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k Alternative Parts (Cross-Reference): MSC1211Y2PAGR; MSC1211Y2PAGTG4; MSC1211Y2PAGRG4; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1211Y2PAGT
003673-MSC1211Y2PAGT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1211Y2PAGT 003673-MSC1211Y2PAGT
Manufacturer: Texas Instruments Win Source Part Number: 003673-MSC1211Y2PAGT Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k Alternative Parts (Cross-Reference): MSC1211Y2PAGR; MSC1211Y2PAGTG4; MSC1211Y2PAGRG4; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 003673-MSC1211Y2PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Alternative Parts (Cross-Reference): MSC1211Y2PAGR; MSC1211Y2PAGTG4; MSC1211Y2PAGRG4;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1211Y2PAGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1211Y2PAGT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1211Y2PAGT
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 003673-MSC1211Y2PAGT MSC1211Y2PAGT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1211Y2PAGT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data