The MSC1210Y5PAGR is a precision analog-to-digital converter with an 8051-compatible microcontroller and 32 kB of flash memory, designed for industrial instrumentation and smart transmitter applications. It is packaged in a 64-pin TQFP with dimensions of 13.0 mm × 13.0 mm, supports an industrial temperature range of −40°C to +125°C, and operates from a 2.7 V to 5.25 V power supply. The device features a 24-bit ADC with 22 bits effective resolution at 10 Hz, programmable gain from 1 to 128, on-chip calibration, and low power consumption of 4 mW. It includes 1,280 bytes of SRAM, dual USARTs, SPI, PWM, and 24 interrupt sources. The device is pin-compatible with other MSC1210 variants and meets no listed standards beyond its temperature and electrical specifications.
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 32k Flash Memory 64-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 132083-MSC1210Y5PAGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: MSC1210Y5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Alternative Parts (Cross-Reference): MSC1210Y5PAGRG4; MSC1210Y5PAGT;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC ADC/DAC 24BIT 1K 64TQFP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MSC1210Y5PAGR | 132083-MSC1210Y5PAGR | MSC1210Y5PAGR |
| Product Name | MSC1210Y5 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 32k Flash Memory | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y5PAGR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel | Serial; Parallel; Serial, Parallel | |
| Package Type | TQFP | QFP; TQFP; 64-TQFP (10x10) | QFP |
| Resolution | 24 bits | ||
| Dissipation | 4 milliwatts |