Texas Instruments MSC1210Y4 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory MSC1210Y4PAGT

Description
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory 64-TQFP
Request a Quote Datasheet
Description
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory 64-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSC1210Y4 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory - MSC1210Y4PAGT - Texas Instruments
Dallas, TX, United States
MSC1210Y4 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory
MSC1210Y4PAGT
MSC1210Y4 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory MSC1210Y4PAGT
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory 64-TQFP

Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory 64-TQFP

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y4PAGT - 003672-MSC1210Y4PAGT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y4PAGT
003672-MSC1210Y4PAGT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y4PAGT 003672-MSC1210Y4PAGT
Manufacturer: Texas Instruments Win Source Part Number: 003672-MSC1210Y4PAGT Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k

Manufacturer: Texas Instruments
Win Source Part Number: 003672-MSC1210Y4PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1210Y4PAGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1210Y4PAGT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1210Y4PAGT
IC ADC/DAC 24BIT 1K 64TQFP

IC ADC/DAC 24BIT 1K 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MSC1210Y4PAGT 003672-MSC1210Y4PAGT MSC1210Y4PAGT
Product Name MSC1210Y4 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y4PAGT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel Serial; Parallel; Serial, Parallel
Package Type TQFP QFP; TQFP; 64-TQFP (10x10) QFP
Resolution 24 bits
Dissipation 4 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305M25QDWRQ1 - 812304-AMC1305M25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers