Microcontroller, 8-Bit, FLASH, 8051 CPU, 33MHz, CMOS, PQFP64
24-bit 33MHz 8051 MCU, 8KB Flash, SPI/USART, TQFP Product overview: MSC1210Y3PAGR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 33MHz, 8KB, Embedded Microcontroller MCU, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1210Y3PAGR can be used for catalog matching and distributor lookup.
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSC1210Y3PAGR | 768-MSC1210Y3PAGR |
| Product Name | 33MHz 8KB Embedded Microcontroller MCU | |
| Data Bus | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | |
| ROM Type | Flash | |
| Package Type | QFP; TQFP; Other; TQFP64 | Other; TQFP |