Precision analog-to-digital converter (ADC) with an 8051-compatible microcontroller and 4 kB flash memory for industrial sensing and instrumentation. Housed in a 64-pin TQFP package measuring 13.0 mm × 13.0 mm × 1.5 mm. Operates from 2.7 V to 5.25 V and over −40°C to +125°C. Provides 24-bit resolution with no missing codes, a programmable gain amplifier (1 to 128), and on-chip offset and gain calibration with drift of 0.1 ppm/°C and 0.5 ppm/°C respectively. Features eight differential/single-
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 4k Flash Memory 64-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 024375-MSC1210Y2PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
MSC1210Y2 MSC121X MIXED SIGNAL M
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MSC1210Y2PAGT | 024375-MSC1210Y2PAGT | MSC1210Y2PAGT |
| Product Name | MSC1210Y2 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 4k Flash Memory | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y2PAGT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel | Serial; Parallel; Serial, Parallel | |
| Package Type | TQFP | QFP; TQFP; 64-TQFP (10x10) | QFP |
| Resolution | 24 bits | ||
| Dissipation | 4 milliwatts |