Texas Instruments MSC1202Y3 8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator MSC1202Y3RHHT

Description
8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125
Request a Quote
Description
8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSC1202Y3 is an 8051-compatible microcontroller featuring 8kB of flash memory and a 16-bit analog-to-digital converter (ADC) with a resolution of 16 bits. It operates with a high-speed core capable of up to 33MHz and includes an on-chip oscillator. The device supports a variety of analog features, including a programmable gain amplifier (PGA) with gain settings from 1 to 128, and offers low noise performance with a noise level of 600nV. The MSC1202Y3 integrates a current digital-to-analog converter (DAC) and provides multiple channels for differential and single-ended inputs. It includes a precision on-chip voltage reference, offset/gain calibration, and a temperature sensor. The microcontroller is designed for low power consumption, with idle mode current below 200µA and stop mode current under 100nA, making it suitable for battery-operated applications. Operating over an industrial temperature range of -40°C to +125°C, the MSC1202Y3 is well-suited for applications in industrial process control, instrumentation, and portable devices. It features 16 digital I/O pins, two 16-bit timer/counters, and supports communication protocols such as USART, SPI, and I2C. The device is packaged in a 36-pin QFN format, ensuring a compact design for integration into various systems.

Datasheet Summary
Powered by GS/AI

The MSC1202Y3 is an 8051-compatible microcontroller featuring 8kB of flash memory and a 16-bit analog-to-digital converter (ADC) with a resolution of 16 bits. It operates with a high-speed core capable of up to 33MHz and includes an on-chip oscillator. The device supports a variety of analog features, including a programmable gain amplifier (PGA) with gain settings from 1 to 128, and offers low noise performance with a noise level of 600nV. The MSC1202Y3 integrates a current digital-to-analog converter (DAC) and provides multiple channels for differential and single-ended inputs. It includes a precision on-chip voltage reference, offset/gain calibration, and a temperature sensor. The microcontroller is designed for low power consumption, with idle mode current below 200µA and stop mode current under 100nA, making it suitable for battery-operated applications. Operating over an industrial temperature range of -40°C to +125°C, the MSC1202Y3 is well-suited for applications in industrial process control, instrumentation, and portable devices. It features 16 digital I/O pins, two 16-bit timer/counters, and supports communication protocols such as USART, SPI, and I2C. The device is packaged in a 36-pin QFN format, ensuring a compact design for integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
MSC1202Y3 8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator - MSC1202Y3RHHT - Texas Instruments
Dallas, TX, United States
MSC1202Y3 8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator
MSC1202Y3RHHT
MSC1202Y3 8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator MSC1202Y3RHHT
8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125

8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHT - 141862-MSC1202Y3RHHT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHT
141862-MSC1202Y3RHHT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHT 141862-MSC1202Y3RHHT
Manufacturer: Texas Instruments Win Source Part Number: 141862-MSC1202Y3RHHT Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: SPI Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k

Manufacturer: Texas Instruments
Win Source Part Number: 141862-MSC1202Y3RHHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: SPI
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1202Y3RHHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1202Y3RHHT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1202Y3RHHT
IC ADC/DAC 1K 36VQFN

IC ADC/DAC 1K 36VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MSC1202Y3RHHT 141862-MSC1202Y3RHHT MSC1202Y3RHHT
Product Name MSC1202Y3 8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel SPI; SPI
Package Type VQFN 36-VQFN (6x6)
Resolution 16 bits
Dissipation 4 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC08D1520CIYB/S7002396 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers