Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHRG4 MSC1202Y3RHHRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 059549-MSC1202Y3RHHR G4 Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: SPI Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 059549-MSC1202Y3RHHR G4 Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: SPI Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHRG4
059549-MSC1202Y3RHHRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHRG4 059549-MSC1202Y3RHHRG4
Manufacturer: Texas Instruments Win Source Part Number: 059549-MSC1202Y3RHHR G4 Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: SPI Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k

Manufacturer: Texas Instruments
Win Source Part Number: 059549-MSC1202Y3RHHRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: SPI
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 059549-MSC1202Y3RHHRG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHRG4
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265295-SI8901B-A02-GSR - Win Source Electronics
Specs
Interface Type I²C, SMBus
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 8209328P - RS Components, Ltd.
Specs
Package Type TSOT
Resolution 12 bits
ADC Type SAR; SAR
View Details