Texas Instruments MSC1202Y3 8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator MSC1202Y3RHHR

Description
8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125
Request a Quote Datasheet
Description
8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSC1202Y3 8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator - MSC1202Y3RHHR - Texas Instruments
Dallas, TX, United States
MSC1202Y3 8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator
MSC1202Y3RHHR
MSC1202Y3 8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator MSC1202Y3RHHR
8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125

8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHR - 208816-MSC1202Y3RHHR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHR
208816-MSC1202Y3RHHR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHR 208816-MSC1202Y3RHHR
Manufacturer: Texas Instruments Win Source Part Number: 208816-MSC1202Y3RHHR Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: SPI Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k

Manufacturer: Texas Instruments
Win Source Part Number: 208816-MSC1202Y3RHHR
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: SPI
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1202Y3RHHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1202Y3RHHR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1202Y3RHHR
IC ADC/DAC 1K 36VQFN

IC ADC/DAC 1K 36VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MSC1202Y3RHHR 208816-MSC1202Y3RHHR MSC1202Y3RHHR
Product Name MSC1202Y3 8051 CPU with 8kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y3RHHR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel SPI; SPI
Package Type VQFN 36-VQFN (6x6)
Resolution 16 bits
Dissipation 4 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter - ADC081500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWV - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers