Texas Instruments MSC1202Y2 8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator MSC1202Y2RHHTG4

Description
8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125
Request a Quote Datasheet
Description
8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSC1202Y2 8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator - MSC1202Y2RHHTG4 - Texas Instruments
Dallas, TX, United States
MSC1202Y2 8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator
MSC1202Y2RHHTG4
MSC1202Y2 8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator MSC1202Y2RHHTG4
8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125

8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y2RHHTG4
789494-MSC1202Y2RHHTG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y2RHHTG4 789494-MSC1202Y2RHHTG4
Manufacturer: Texas Instruments Win Source Part Number: 789494-MSC1202Y2RHHT G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 36-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: SPI Voltage Supply Source: Analog and Digital Family Name: MSC1202Y2 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Package: 36-VQFN (6x6) Alternative Parts (Cross-Reference): MSC1202Y2RHHRG4; MSC1202Y2RHHT; Introduction Date: September 29, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789494-MSC1202Y2RHHTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 36-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: SPI
Voltage Supply Source: Analog and Digital
Family Name: MSC1202Y2
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Package: 36-VQFN (6x6)
Alternative Parts (Cross-Reference): MSC1202Y2RHHRG4; MSC1202Y2RHHT;
Introduction Date: September 29, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1202Y2RHHTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1202Y2RHHTG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1202Y2RHHTG4
IC ADC/DAC 1K 36VQFN

IC ADC/DAC 1K 36VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MSC1202Y2RHHTG4 789494-MSC1202Y2RHHTG4 MSC1202Y2RHHTG4
Product Name MSC1202Y2 8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y2RHHTG4 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel SPI; SPI
Package Type VQFN
Resolution 16 bits
Dissipation 4 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08D1010DIYB/NOPB - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
View Details
2 suppliers
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWVR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers