The MSC1202 is a 8051-compatible microcontroller with a 16-bit ADC, 8-bit current DAC, and on-chip oscillator for industrial instrumentation and process control. It is packaged in a 36-pin VQFN measuring 6.3 mm × 6.3 mm × 1.1 mm and operates from -40°C to +125°C. It includes 4 kB of Flash memory and 256 bytes of SRAM. The ADC supports 6 differential or single-ended inputs, a programmable gain amplifier from 1 to 128, and offers 16-bit no missing codes at 200 Hz output rate. Differential input impedance is 7 MΩ at PGA = 1. Offset drift is 0.1 ppm/°C and gain drift is 0.5 ppm/°C. Power consumption is 3 mW at 3.0 V and 1 MHz, with stop mode current below 100 nA. Interfaces include USART, SPI, and I2C.
8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator 36-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 142563-MSC1202Y2RHHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: SPI
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
IC ADC/DAC 1K 36VQFN
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MSC1202Y2RHHT | 142563-MSC1202Y2RHHT | MSC1202Y2RHHT |
| Product Name | MSC1202Y2 8051 CPU with 4kB Memory, 16-Bit ADC, Current DAC, and On-Chip Oscillator | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y2RHHT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel | SPI; SPI | |
| Package Type | VQFN | 36-VQFN (6x6) | |
| Resolution | 16 bits | ||
| Dissipation | 4 milliwatts |