Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y2RHHR MSC1202Y2RHHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1079874-MSC1202Y2RHH R Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: SPI Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1079874-MSC1202Y2RHH R Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: SPI Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y2RHHR
1079874-MSC1202Y2RHHR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y2RHHR 1079874-MSC1202Y2RHHR
Manufacturer: Texas Instruments Win Source Part Number: 1079874-MSC1202Y2RHH R Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: SPI Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1079874-MSC1202Y2RHHR
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: SPI
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1202Y2RHHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1202Y2RHHR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1202Y2RHHR
IC ADC/DAC 1K 36VQFN

IC ADC/DAC 1K 36VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1079874-MSC1202Y2RHHR MSC1202Y2RHHR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1202Y2RHHR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details
AMC1304M25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and CMOS Interface - AMC1304M25DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers