The MSC1201Y3RHHT is a high-performance ADC/DAC from Quarktwin Technology Ltd. It features a 24-bit resolution with an effective resolution of 22 bits at a sampling rate of 10 Hz. The device includes a programmable gain amplifier (PGA) with a gain range from 1 to 128, and it supports both differential and single-ended input configurations across six channels. The integrated on-chip temperature sensor and precision voltage reference enhance its utility in various applications. This product operates within an industrial temperature range of -40°C to +125°C and requires a power supply voltage between 2.7V and 5.25V. It is designed for low power consumption, drawing only 3 mW at 3.0V and 1 MHz. The MSC1201Y3RHHT is suitable for applications in industrial process control, instrumentation, and portable devices, making it a versatile choice for engineers looking for reliable ADC/DAC solutions.
Manufacturer: Texas Instruments
Win Source Part Number: 024374-MSC1201Y3RHHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: SPI
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
IC ADC/DAC 1K 36VQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 024374-MSC1201Y3RHHT | MSC1201Y3RHHT |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1201Y3RHHT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI |