8051 CPU with 8kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator 48-TQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 789493-MSC1200Y3PFBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: SPI
Voltage Supply Source: Analog and Digital
Family Name: MSC1200Y3
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): MSC1200Y3PFBTG4; MSC1200Y3PFBR; MSC1200Y3PFBRG4;
Introduction Date: January 07, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC ADC/DAC 1K 48TQFP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MSC1200Y3PFBT | 789493-MSC1200Y3PFBT | MSC1200Y3PFBT |
| Product Name | MSC1200Y3 8051 CPU with 8kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1200Y3PFBT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel | SPI; SPI | |
| Package Type | TQFP | QFP | |
| Resolution | 24 bits | ||
| Dissipation | 4 milliwatts |