Texas Instruments MSC1200Y2 8051 CPU with 4kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator MSC1200Y2PFBT

Description
8051 CPU with 4kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator 48-TQFP -40 to 125
Request a Quote Datasheet
Description
8051 CPU with 4kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator 48-TQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSC1200Y2 8051 CPU with 4kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator - MSC1200Y2PFBT - Texas Instruments
Dallas, TX, United States
MSC1200Y2 8051 CPU with 4kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator
MSC1200Y2PFBT
MSC1200Y2 8051 CPU with 4kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator MSC1200Y2PFBT
8051 CPU with 4kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator 48-TQFP -40 to 125

8051 CPU with 4kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator 48-TQFP -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1200Y2PFBT - 145003-MSC1200Y2PFBT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1200Y2PFBT
145003-MSC1200Y2PFBT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1200Y2PFBT 145003-MSC1200Y2PFBT
Manufacturer: Texas Instruments Win Source Part Number: 145003-MSC1200Y2PFBT Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: SPI Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k

Manufacturer: Texas Instruments
Win Source Part Number: 145003-MSC1200Y2PFBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: SPI
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1200Y2PFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1200Y2PFBT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1200Y2PFBT
IC ADC/DAC 1K 48TQFP

IC ADC/DAC 1K 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MSC1200Y2PFBT 145003-MSC1200Y2PFBT MSC1200Y2PFBT
Product Name MSC1200Y2 8051 CPU with 4kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1200Y2PFBT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1304M05QDWQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers