Analog Multiplier 4-Quadrant 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 024337-MPY634KU
Packaging: Tube/Rail
Number of Bits/Stages: 4-Quadrant
Family Name: MPY634
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Purpose: Analog Multiplier
Alternative Parts (Cross-Reference): HA9P2556-9Z; AD633ARZ-REEL; AD633JRZ-REEL7;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC WIDE BW PREC MULT 16-SOIC
Analog Multiplier 4-Quadrant 16-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Board Mount Voltage Multipliers | Voltage Multipliers | Voltage Multipliers | Voltage Multipliers |
| Product Number | MPY634KU-ND | MPY634KU | MPY634KU | MPY634KU |
| Product Name | Analog Multipliers, Dividers | Linear - Linear - Analog Multipliers, Dividers - MPY634KU | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | Analog Multipliers, Dividers |
| Stages | 4 |