Wide Bandwidth Precision Analog Multiplier 14-PDIP
IC, MULTIPLIER, PRECISION, 10MHZ, 14DIP; Product Range:-; Supply Voltage Min:8V; Supply Voltage Max:18V; No. of Multipliers / Dividers:1; No. of Amplifiers:4 Amplifier; Slew Rate:20V/µs; Digital IC Case:DIP; No. of Pins:14Pins; RoHS Compliant: Yes
ANALOG MULTIPLIER, 20V/uS, 14 DIP; No. of Multipliers / Dividers:1; No. of Amplifiers:4 Amplifier; Supply Voltage Min:8V; Supply Voltage Max:18V; Slew Rate:20V/µs; Digital IC Case:DIP; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | MPY634KP | 28AH3881 |
| Product Name | MPY634 Wide Bandwidth Precision Analog Multiplier | Ic, Multiplier, Precision, 10Mhz, 14Dip; Product Range Texas Instruments |
| Standards and Certifications | RoHS | RoHS |