Texas Instruments High-Performance Analog Analog Multipliers, Dividers MPY634KP

Description
Analog Multiplier 4-Quadrant 14-PDIP
Request a Quote Datasheet
Description
Analog Multiplier 4-Quadrant 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Multipliers, Dividers - MPY634KP-ND - DigiKey
Thief River Falls, MN, United States
Analog Multipliers, Dividers
MPY634KP-ND
Analog Multipliers, Dividers MPY634KP-ND
Analog Multiplier 4-Quadrant 14-PDIP

Analog Multiplier 4-Quadrant 14-PDIP

Buy Now Datasheet
Linear - Linear - Analog Multipliers, Dividers - MPY634KP - MPY634KP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Analog Multipliers, Dividers - MPY634KP
MPY634KP
Linear - Linear - Analog Multipliers, Dividers - MPY634KP MPY634KP
Manufacturer: Texas Instruments Win Source Part Number: 1226712-MPY634KP Series: MPY Packaging: Tube Package: 14-DIP (0.300", 7.62mm) Function: Analog Multiplier Number of Bits/Stages: 4-Quadrant Family Name: MPY634 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): AD633ARZ-REEL7; AD633AR-REEL7; AD633AN; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1226712-MPY634KP
Series: MPY
Packaging: Tube
Package: 14-DIP (0.300", 7.62mm)
Function: Analog Multiplier
Number of Bits/Stages: 4-Quadrant
Family Name: MPY634
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): AD633ARZ-REEL7; AD633AR-REEL7; AD633AN;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers - MPY634KP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
MPY634KP
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers MPY634KP
IC ANALOG MULTIPLIER 14 DIP

IC ANALOG MULTIPLIER 14 DIP

Supplier's Site
Analog Multipliers, Dividers - MPY634KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Multipliers, Dividers
MPY634KP
Analog Multipliers, Dividers MPY634KP
Analog Multiplier 4-Quadrant 14-PDIP

Analog Multiplier 4-Quadrant 14-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Board Mount Voltage Multipliers Voltage Multipliers Voltage Multipliers Voltage Multipliers
Product Number MPY634KP-ND MPY634KP MPY634KP MPY634KP
Product Name Analog Multipliers, Dividers Linear - Linear - Analog Multipliers, Dividers - MPY634KP Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Analog Multipliers, Dividers
Stages 4
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Voltage Multiplier - VM1738 - Voltage Multipliers, Inc.
Specs
Stages 6
Package Type Surface Mount
AC Input Voltage 800 volts
View Details
 - 74LS384N - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Miniature Voltage Multiplier - VM1738 - Voltage Multipliers, Inc.
Specs
Stages 6
Package Type Surface Mount
AC Input Voltage 800 volts
View Details
 - 25S558DM - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details