The MPY100SG is an analog multiplier-divider designed for precision applications, capable of performing four-quadrant multiplication, division, squaring, square root operations, and true RMS-to-DC conversion. It features a low noise level of 90 µVrms across a frequency range of 10 Hz to 10 kHz and operates over a wide temperature range from -55°C to +125°C. The device is available in a 14-pin ceramic DIP package and does not require external trimming, ensuring high reliability and accuracy. Its internal reference and laser-trimmed design eliminate the limitations commonly found in other low-cost multipliers. The MPY100SG is suitable for various applications, including analog signal processing and algebraic computation, making it a versatile choice for engineers seeking a reliable multiplier-divider solution.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1226707-MPY100SG
Manufacturer Homepage: www.ittcannon.com
Alternative Parts (Cross-Reference): AD534TD/883B; MPY100CG1; MPY100CG;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Analog Multiplier Or Divider, 1 Func, 0.55MHz Band Width, BIPolar, CDIP14
Analog Multiplier/Divider 4-Quadrant 14-CDIP
Analog Multiplier/Divider 4-Quadrant 14-CDIP
Analog Multiplier/Divider 4-Quadrant 14-CDIP
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Voltage Multipliers | Board Mount Voltage Multipliers | Board Mount Voltage Multipliers | Voltage Multipliers |
| Product Number | MPY100SG | MPY100SG | MPY100SG-ND | MPY100SG |
| Product Name | Linear - Linear - Analog Multipliers, Dividers - MPY100SG | Analog Multipliers, Dividers | Analog Multipliers, Dividers | |
| Package Type | Surface Mount | Through Hole; Board Mounted; "14-CDIP (0.300"", 7.62mm)" | 14-CDIP (0.300\", 7.62mm) |